Reznor Reznor® REH Series Outdoor Electric Heat Ventilation Air Handler Model REH90D

Description
The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva REH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.
Description
The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva REH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Suppliers

Company
Product
Description
Supplier Links
Reznor® REH Series Outdoor Electric Heat Ventilation Air Handler - Model REH90D - Reznor
Memphis, TN, USA
Reznor® REH Series Outdoor Electric Heat Ventilation Air Handler
Model REH90D
Reznor® REH Series Outdoor Electric Heat Ventilation Air Handler Model REH90D
The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva REH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva REH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model REH90D
Product Name Reznor® REH Series Outdoor Electric Heat Ventilation Air Handler
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 339000 BTU/hr (99361 W)
Voltage 230VAC; 115, 208, 460, 575
Unlock Full Specs
to access all available technical data

Similar Products

Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details