Reznor Reznor® SHH Series Indoor Ultra High-Efficiency Gas Heat Recirculation Air Handler Model SHH130C

Description
Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industria l heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in this new high efficiency separated combustion product. Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are approved for space heating applications in commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor Tcore3™ heat exchanger and single burner combustion system, a multitry direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).
Description
Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industria l heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in this new high efficiency separated combustion product. Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are approved for space heating applications in commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor Tcore3™ heat exchanger and single burner combustion system, a multitry direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Suppliers

Company
Product
Description
Supplier Links
Reznor® SHH Series Indoor Ultra High-Efficiency Gas Heat Recirculation Air Handler - Model SHH130C - Reznor
Memphis, TN, USA
Reznor® SHH Series Indoor Ultra High-Efficiency Gas Heat Recirculation Air Handler
Model SHH130C
Reznor® SHH Series Indoor Ultra High-Efficiency Gas Heat Recirculation Air Handler Model SHH130C
Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industria l heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in this new high efficiency separated combustion product. Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are approved for space heating applications in commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor Tcore3™ heat exchanger and single burner combustion system, a multitry direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in this new high efficiency separated combustion product. Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are approved for space heating applications in commercial/industrial installations in the United States and Canada by ETL Testing Agency.

Standard features include the Reznor Tcore3™ heat exchanger and single burner combustion system, a multitry direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model SHH130C
Product Name Reznor® SHH Series Indoor Ultra High-Efficiency Gas Heat Recirculation Air Handler
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 207000 BTU/hr (60672 W)
Voltage 230VAC; 115, 208, 460, 575
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6201B230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details