Reznor Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters Model CAUA150

Description
Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat exchanger High temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner indicators to allow the installer to customize location of the return air opening (either rear, right side, leftside, or bottom) Front service access Choice of power-vented, separated-combustion or power vented only installation
Description
Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat exchanger High temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner indicators to allow the installer to customize location of the return air opening (either rear, right side, leftside, or bottom) Front service access Choice of power-vented, separated-combustion or power vented only installation

Suppliers

Company
Product
Description
Supplier Links
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters - Model CAUA150 - Reznor
Memphis, TN, USA
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters
Model CAUA150
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters Model CAUA150
Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat exchanger High temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner indicators to allow the installer to customize location of the return air opening (either rear, right side, leftside, or bottom) Front service access Choice of power-vented, separated-combustion or power vented only installation
  • Orifices for natural gas
  • Centrifugal blower
  • Burner rack with in shot burners
  • Direct ignition with 100% lockout
  • Single-stage combination gas valve
  • 230/1/60 supply voltage
  • 230 volt, open/dripproof, direct-drive blower motor with internal overload protection
  • Tubular aluminized steel heat exchanger
  • High temperature limit control
  • Pressure switch to verify vent flow
  • Integrated circuit board with LED diagnostic indicator light
  • 24-volt control voltage transformer
  • Insulated indoor cabinet with return airflow from bottom to top
  • Vertical discharge outlet with duct flange
  • Corner indicators to allow the installer to customize location of the return air opening (either rear, right side, leftside, or bottom)
  • Front service access
  • Choice of power-vented, separated-combustion or power vented only installation
Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model CAUA150
Product Name Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 90000 BTU/hr (26379 W)
Voltage 230VAC; 208/1-3, 460/575/3
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3021A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details