Montalvo Corporation Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency,... | |
| The Montalvo N-Series Cantilevered Load Cells are designed for accurate, consistent tension measurement of paper, film, foil, and other narrow web materials. Used on single side frame machines which are... | |
| The NEW U-Series Size 25 (U-25) is the latest addition to Montalvo’s Industry Leading Pillow Block Load Cells. The U-25 is a small, low profile, ruggedly designed pillow block load... | |
| The U-Series Size 120 (U-120) is suited for heavy duty operations and is available in 3 different load capacities. The U-120 is commonly used for measuring and monitoring tension in... | |
| The U-Series Size 50 (U-50) Pillow Block Load Cell is suited for small to mid scale applications and is available in 4 different load capacities. The U-50 may commonly be... | |
| The U-Series Size 75 (U-75) Pillow Block Load Cell is suited for large scale or mill duty operations and is available in 3 different load capacities. The U-75 may commonly... | |
| Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application. Ultimate performance is derived from two factors:... |