Montalvo Corporation Datasheets for Pneumatic Brakes
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Pneumatic Brakes: Learn more
| Product Name | Notes |
|---|---|
| Montalvo CS-Series Brakes are a cost-effective choice in light-duty tension control applications. The CS Brake mounts in minutes in most applications. Just slide the assembly onto your keyed shaft, secure... | |
| Montalvo HP-Series pneumatic tension brakes are the result of 60+ years of innovative design, engineering excellence and renown customer service in the converting industry. The HP is the benchmark for... | |
| Montalvo's M-Caliper brakes offer excellent torque and sensitivity characteristics for light to medium-duty applications where high thermal capacity is not a concern (applications include tension control, emergency stop, and position... | |
| The brake is extremely easy to install and the pad style eliminates maintenance time. When designing a braking system, consider the V-Series for its ease of installation, easy pad change-out,... | |
| The CD100 brake, the smallest in the CD-Series, is capable of a very wide torque range. It can produce as much as 68 Nm (600 in-lb) of torque and consistently... | |
| The CD130 brake is an extremely versatile and compact brake with a powerful torque range. Often chosen by press manufacturers and users as part of the tension control package, the... | |
| The CD190, largest in size of the compact series, retains sensitivity at low torque while having the capacity to produce the torque of larger brakes. Features: Performance Wide torque range:... | |
| The HPS is the high-performance partner to the HP Series. It is a low-inertia, single disc design that offers advanced performance characteristics. Each size HPS is equal in performance to... | |
| The industry standard and original Montalvo brake, the STANDARD Series offer wide horsepower and multiple torque ranges. They are available in 600, 800, 1000, 1400, and 1700 sizes, and offer... |