Montalvo Corporation Pillow Block Load Cells U-25

Description
The NEW U-Series Size 25 (U-25) is the latest addition to Montalvo’s Industry Leading Pillow Block Load Cells. The U-25 is a small, low profile, ruggedly designed pillow block load cell and is suited for smaller scale applications. The U-25 is available in 4 different load capacities. Features: 1550X Sensitivity Low Profile Design Full Semiconductor Wheatstone Bridge Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection up to 675 lbs Custom Drilled and Tapped to your specifications
Description
The NEW U-Series Size 25 (U-25) is the latest addition to Montalvo’s Industry Leading Pillow Block Load Cells. The U-25 is a small, low profile, ruggedly designed pillow block load cell and is suited for smaller scale applications. The U-25 is available in 4 different load capacities. Features: 1550X Sensitivity Low Profile Design Full Semiconductor Wheatstone Bridge Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection up to 675 lbs Custom Drilled and Tapped to your specifications

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Load Cells - U-25 - Montalvo Corporation
Gorham, ME, USA
Pillow Block Load Cells
U-25
Pillow Block Load Cells U-25
The NEW U-Series Size 25 (U-25) is the latest addition to Montalvo’s Industry Leading Pillow Block Load Cells. The U-25 is a small, low profile, ruggedly designed pillow block load cell and is suited for smaller scale applications. The U-25 is available in 4 different load capacities. Features: 1550X Sensitivity Low Profile Design Full Semiconductor Wheatstone Bridge Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection up to 675 lbs Custom Drilled and Tapped to your specifications

The NEW U-Series Size 25 (U-25) is the latest addition to Montalvo’s Industry Leading Pillow Block Load Cells. The U-25 is a small, low profile, ruggedly designed pillow block load cell and is suited for smaller scale applications. The U-25 is available in 4 different load capacities.

Features:

  • 1550X Sensitivity
  • Low Profile Design
  • Full Semiconductor Wheatstone Bridge
  • Built-in Overload Stops
  • 100% Stainless Steel Construction
  • IP 67 Rated
  • Overload Protection up to 675 lbs
  • Custom Drilled and Tapped to your specifications

Technical Specifications

  Montalvo Corporation
Product Category Force and Load Sensors
Product Number U-25
Product Name Pillow Block Load Cells
Force Rating 20 to 225 lbs (9.07 to 102 kg)
Force Measured Tension
Package Rod End - Male
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 606597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Ringtorsinal load cell RTNC5/33t - 1-RTNC5/33T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 66000 lbs (29932 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details