Montalvo Corporation Datasheets for Web Controllers
Web controllers maintain control functionality over processes with web or sheet rollers. Control functionality includes maintaining tension of the web, centering on the track, and material feed rates.
Web Controllers: Learn more
| Product Name | Notes |
|---|---|
| I-3300 indicators monitor web tension by amplifying load cell signals. They provide excitation voltage as well as zero and calibration circuitry. The output can be used to drive a remote... | |
| Montalvo’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind... | |
| Montalvo’s digital S-3110 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind... | |
| Open-Loop Diameter Based Tension Control has evolved with all the NEW U4. The U4 brings advanced features (typically found only in closed-loop control systems) such as soft start, anti-coast, and... | |
| The DTI-3400 Dancer Controller with Tension Indication adds a new dimension to web tension control systems that employ a dancer. Dancer control is provided by Montalvo's unique Progressive PID circuitry,... | |
| The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to... | |
| The I-3200-HI/LO unit features dual range capability with two calibration adjustments for high and low gain setting. A load cell amplifier and an easy to read display are built into... | |
| The I-3200-LTR Tension Indicator is suited for operation with Semiconductor Type Load Cells and is equipped with an additional set of calibration and zero level adjustments for monitoring tension on... | |
| The I-3300ce-HI/LO features dual range capability with two calibration adjustments for high and low gain setting. I-3300cce-HI/LO Tension Indicator monitors web tension by amplifying load cell signals. They provide excitation... | |
| The Montalvo D-3400 dancer controller was developed for unwind applications that employ a dancer arm. It is useful in the processing of imperfect rolls or in applications that experience dramatic... | |
| The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any... | |
| The S4 is the easiest Controller in the industry to install, calibrate, and run while still offering a full range of advanced features. Performance & Simplicity combine to maximize your... | |
| The X-3400 is Montalvo's most advanced web tension controller. With an optimized combination of analog and digital features the controller provides accurate, repeatable tension control on all web processing machinery. |