Montalvo Corporation Montalvo 50mm Load Cell N Series

Description
Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application. Ultimate performance is derived from two factors: the best in tension sensing technology, and engineering to seamlessly integrate into your web process. That's The Montalvo Advantage Based on the Montalvo T-Series our R-Series load cells are stainless steel, highly customizable with a variety of mounting options and pulley finishes, and can handle a wide array of load ranges. Features Web Pulley Included Industry Leading 1550X Sensitivity Stainless Steel Body 250 mV Nominal Output at Full Load Three Mounting Styles Engineered to Fit Virtually Any Application Customizable Surface Finishes and Coatings
Description
Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application. Ultimate performance is derived from two factors: the best in tension sensing technology, and engineering to seamlessly integrate into your web process. That's The Montalvo Advantage Based on the Montalvo T-Series our R-Series load cells are stainless steel, highly customizable with a variety of mounting options and pulley finishes, and can handle a wide array of load ranges. Features Web Pulley Included Industry Leading 1550X Sensitivity Stainless Steel Body 250 mV Nominal Output at Full Load Three Mounting Styles Engineered to Fit Virtually Any Application Customizable Surface Finishes and Coatings

Suppliers

Company
Product
Description
Supplier Links
Montalvo 50mm Load Cell - N Series - Montalvo Corporation
Gorham, ME, USA
Montalvo 50mm Load Cell
N Series
Montalvo 50mm Load Cell N Series
Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application. Ultimate performance is derived from two factors: the best in tension sensing technology, and engineering to seamlessly integrate into your web process. That's The Montalvo Advantage Based on the Montalvo T-Series our R-Series load cells are stainless steel, highly customizable with a variety of mounting options and pulley finishes, and can handle a wide array of load ranges. Features Web Pulley Included Industry Leading 1550X Sensitivity Stainless Steel Body 250 mV Nominal Output at Full Load Three Mounting Styles Engineered to Fit Virtually Any Application Customizable Surface Finishes and Coatings

Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application.

Ultimate performance is derived from two factors: the best in tension sensing technology, and engineering to seamlessly integrate into your web process. That's The Montalvo Advantage

Based on the Montalvo T-Series our R-Series load cells are stainless steel, highly customizable with a variety of mounting options and pulley finishes, and can handle a wide array of load ranges.

Features

  • Web Pulley Included
  • Industry Leading 1550X Sensitivity
  • Stainless Steel Body
  • 250 mV Nominal Output at Full Load
  • Three Mounting Styles
  • Engineered to Fit Virtually Any Application
  • Customizable Surface Finishes and Coatings
Montalvo 90mm Load Cell - N Series - Montalvo Corporation
Gorham, ME, USA
Montalvo 90mm Load Cell
N Series
Montalvo 90mm Load Cell N Series
Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application. Ultimate performance is derived from two factors: the best in tension sensing technology, and engineering to seamlessly integrate into your web process. That's The Montalvo Advantage Based on the Montalvo T-Series our R-Series load cells are stainless steel, highly customizable with a variety of mounting options and pulley finishes, and can handle a wide array of load ranges. Features Web Pulley Included Industry Leading 1550X Sensitivity Stainless Steel Body 250 mV Nominal Output at Full Load Three Mounting Styles Engineered to Fit Virtually Any Application Customizable Surface Finishes and Coatings

Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application.

Ultimate performance is derived from two factors: the best in tension sensing technology, and engineering to seamlessly integrate into your web process. That's The Montalvo Advantage

Based on the Montalvo T-Series our R-Series load cells are stainless steel, highly customizable with a variety of mounting options and pulley finishes, and can handle a wide array of load ranges.

Features

  • Web Pulley Included
  • Industry Leading 1550X Sensitivity
  • Stainless Steel Body
  • 250 mV Nominal Output at Full Load
  • Three Mounting Styles
  • Engineered to Fit Virtually Any Application
  • Customizable Surface Finishes and Coatings

Technical Specifications

  Montalvo Corporation
Product Category Force and Load Sensors
Product Number N Series
Product Name Montalvo 50mm Load Cell
Force Rating 25 to 1000 lbs (11.34 to 454 kg)
Force Measured Tension
Package Rod End - Male
Output Analog Current
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauges - 606590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Level tool for load cells - 1-C16/LEVEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip; Sensor / Transducer
View Details