Montalvo Corporation Pillow Block Load Cells U-50

Description
The U-Series Size 50 (U-50) Pillow Block Load Cell is suited for small to mid scale applications and is available in 4 different load capacities. The U-50 may commonly be used for measuring tension in applications. Features: 1550X Sensitivity Full Semiconductor Wheatstone Bridge Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection up to 3,660 lbs Custom Drilled and Tapped to your specifications
Description
The U-Series Size 50 (U-50) Pillow Block Load Cell is suited for small to mid scale applications and is available in 4 different load capacities. The U-50 may commonly be used for measuring tension in applications. Features: 1550X Sensitivity Full Semiconductor Wheatstone Bridge Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection up to 3,660 lbs Custom Drilled and Tapped to your specifications

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Load Cells - U-50 - Montalvo Corporation
Gorham, ME, USA
Pillow Block Load Cells
U-50
Pillow Block Load Cells U-50
The U-Series Size 50 (U-50) Pillow Block Load Cell is suited for small to mid scale applications and is available in 4 different load capacities. The U-50 may commonly be used for measuring tension in applications. Features: 1550X Sensitivity Full Semiconductor Wheatstone Bridge Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection up to 3,660 lbs Custom Drilled and Tapped to your specifications

The U-Series Size 50 (U-50) Pillow Block Load Cell is suited for small to mid scale applications and is available in 4 different load capacities. The U-50 may commonly be used for measuring tension in applications.

Features:

  • 1550X Sensitivity
  • Full Semiconductor Wheatstone Bridge
  • Built-in Overload Stops
  • 100% Stainless Steel Construction
  • IP 67 Rated
  • Overload Protection up to 3,660 lbs
  • Custom Drilled and Tapped to your specifications

Technical Specifications

  Montalvo Corporation
Product Category Force and Load Sensors
Product Number U-50
Product Name Pillow Block Load Cells
Force Rating 110 to 1120 lbs (49.89 to 508 kg)
Force Measured Tension
Package Rod End - Male
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW2DC3/72kg - 1-PW2DC3/72KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 159 lbs (72 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR01-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Package S-beam
View Details