Montalvo Corporation Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| If amplification is all that is required, the amplifier module is all that is needed. The M-3200-LTR is used in conjunction with semi-conductor strain gauge load cells and provides an... | |
| If amplification is all that is required, the M-3200 is all that is needed. The M-3200 is used in conjunction with semi-conductor strain gauge load cells. Features: CE marked More... | |
| Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation Works with semiconductor type load cells... | |
| The A4 Digital Amplifier combines simplicity & functionality in one small convenient package. The A4 has been engineered to meet the demands of today's industry while making operation simple for... | |
| The M-3200-HI/LO Load Cell Amplifier is used in conjunction with semi-conductor strain gauge load cells and provides Dual Range Capability with two calibration adjustments for hi and lo gain setting. | |
| The M-3324 indicates and monitors web tension by amplifying foil gauge load cell signals. It provides excitation voltage as well as zero and calibration circuitry. Features: Compact Low Cost DIN... |