Montalvo Corporation Datasheets for Web Tension Indicators
Web tension indicators measure and report tension parameters in web or other flat-sheet production processes. Some types of web tension indicators have control functionality as well.
Web Tension Indicators: Learn more
| Product Name | Notes |
|---|---|
| I-3300 indicators monitor web tension by amplifying load cell signals. They provide excitation voltage as well as zero and calibration circuitry. The output can be used to drive a remote... | |
| Montalvo’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind... | |
| Montalvo’s digital S-3110 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind... | |
| Open-Loop Diameter Based Tension Control has evolved with all the NEW U4. The U4 brings advanced features (typically found only in closed-loop control systems) such as soft start, anti-coast, and... | |
| The DTI-3400 Dancer Controller with Tension Indication adds a new dimension to web tension control systems that employ a dancer. Dancer control is provided by Montalvo's unique Progressive PID circuitry,... | |
| The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to... | |
| The I-3200-HI/LO unit features dual range capability with two calibration adjustments for high and low gain setting. A load cell amplifier and an easy to read display are built into... | |
| The I-3200-LTR Tension Indicator is suited for operation with Semiconductor Type Load Cells and is equipped with an additional set of calibration and zero level adjustments for monitoring tension on... | |
| The I-3300ce-HI/LO features dual range capability with two calibration adjustments for high and low gain setting. I-3300cce-HI/LO Tension Indicator monitors web tension by amplifying load cell signals. They provide excitation... | |
| The Montalvo D-3400 dancer controller was developed for unwind applications that employ a dancer arm. It is useful in the processing of imperfect rolls or in applications that experience dramatic... | |
| The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any... | |
| The S4 is the easiest Controller in the industry to install, calibrate, and run while still offering a full range of advanced features. Performance & Simplicity combine to maximize your... | |
| The X-3400 is Montalvo's most advanced web tension controller. With an optimized combination of analog and digital features the controller provides accurate, repeatable tension control on all web processing machinery. |