Montalvo Corporation Cantilevered Load Cells

Description
The Montalvo N-Series Cantilevered Load Cells are designed for accurate, consistent tension measurement of paper, film, foil, and other narrow web materials. Used on single side frame machines which are equipped with cantilevered idler rollers such as tag, label, and tape machines, the Montalvo Cantilevered Load Cells provide superior performance so that your machines are always running at maximum efficiency. Montalvo Cantilevered Load Cells come in 2 different diameters, 8 standard widths, and 2 mounting styles to meet your needs. However, any of our Cantilevered Load Cells can be custom designed to meet your specifications based on roll width, diameter, or roll finish. Features: Idler Roller Included 1550X Sensitivity Four semiconductor strain sensing gauges incorporated in each load cell Radial stops to prevent damage caused by overload Easy “one cable” connection Web Steering Elimination Anti-Deflection Design Easy Installation IP-54 Rated 360° Overload Protection Full Scale Linear Output
Description
The Montalvo N-Series Cantilevered Load Cells are designed for accurate, consistent tension measurement of paper, film, foil, and other narrow web materials. Used on single side frame machines which are equipped with cantilevered idler rollers such as tag, label, and tape machines, the Montalvo Cantilevered Load Cells provide superior performance so that your machines are always running at maximum efficiency. Montalvo Cantilevered Load Cells come in 2 different diameters, 8 standard widths, and 2 mounting styles to meet your needs. However, any of our Cantilevered Load Cells can be custom designed to meet your specifications based on roll width, diameter, or roll finish. Features: Idler Roller Included 1550X Sensitivity Four semiconductor strain sensing gauges incorporated in each load cell Radial stops to prevent damage caused by overload Easy “one cable” connection Web Steering Elimination Anti-Deflection Design Easy Installation IP-54 Rated 360° Overload Protection Full Scale Linear Output

Suppliers

Company
Product
Description
Supplier Links
Cantilevered Load Cells -  - Montalvo Corporation
Gorham, ME, USA
Cantilevered Load Cells
Cantilevered Load Cells
The Montalvo N-Series Cantilevered Load Cells are designed for accurate, consistent tension measurement of paper, film, foil, and other narrow web materials. Used on single side frame machines which are equipped with cantilevered idler rollers such as tag, label, and tape machines, the Montalvo Cantilevered Load Cells provide superior performance so that your machines are always running at maximum efficiency. Montalvo Cantilevered Load Cells come in 2 different diameters, 8 standard widths, and 2 mounting styles to meet your needs. However, any of our Cantilevered Load Cells can be custom designed to meet your specifications based on roll width, diameter, or roll finish. Features: Idler Roller Included 1550X Sensitivity Four semiconductor strain sensing gauges incorporated in each load cell Radial stops to prevent damage caused by overload Easy “one cable” connection Web Steering Elimination Anti-Deflection Design Easy Installation IP-54 Rated 360° Overload Protection Full Scale Linear Output

The Montalvo N-Series Cantilevered Load Cells are designed for accurate, consistent tension measurement of paper, film, foil, and other narrow web materials.

Used on single side frame machines which are equipped with cantilevered idler rollers such as tag, label, and tape machines, the Montalvo Cantilevered Load Cells provide superior performance so that your machines are always running at maximum efficiency.

Montalvo Cantilevered Load Cells come in 2 different diameters, 8 standard widths, and 2 mounting styles to meet your needs. However, any of our Cantilevered Load Cells can be custom designed to meet your specifications based on roll width, diameter, or roll finish.

Features:

  • Idler Roller Included
  • 1550X Sensitivity
  • Four semiconductor strain sensing gauges incorporated in each load cell
  • Radial stops to prevent damage caused by overload
  • Easy “one cable” connection
  • Web Steering Elimination
  • Anti-Deflection Design
  • Easy Installation
  • IP-54 Rated
  • 360° Overload Protection
  • Full Scale Linear Output

Technical Specifications

  Montalvo Corporation
Product Category Force and Load Sensors
Product Name Cantilevered Load Cells
Force Rating 25 to 1000 lbs (11.34 to 454 kg)
Force Measured Tension
Package Rod End - Male
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
TLS - External Threads both Ends - TLS-1 AL - Strainsert
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension
Output Analog Voltage
View Details