Montalvo Corporation Pillow Block Load Cells U-75

Description
The U-Series Size 75 (U-75) Pillow Block Load Cell is suited for large scale or mill duty operations and is available in 3 different load capacities. The U-75 may commonly be used for measuring tension in applications. Features 1550X Sensitivity Full Semiconductor Wheatstone Bridge (when used in pairs) Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection of 16,860 lbs Custom Drilled and Tapped to your specifications
Description
The U-Series Size 75 (U-75) Pillow Block Load Cell is suited for large scale or mill duty operations and is available in 3 different load capacities. The U-75 may commonly be used for measuring tension in applications. Features 1550X Sensitivity Full Semiconductor Wheatstone Bridge (when used in pairs) Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection of 16,860 lbs Custom Drilled and Tapped to your specifications

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Load Cells - U-75 - Montalvo Corporation
Gorham, ME, USA
Pillow Block Load Cells
U-75
Pillow Block Load Cells U-75
The U-Series Size 75 (U-75) Pillow Block Load Cell is suited for large scale or mill duty operations and is available in 3 different load capacities. The U-75 may commonly be used for measuring tension in applications. Features 1550X Sensitivity Full Semiconductor Wheatstone Bridge (when used in pairs) Built-in Overload Stops 100% Stainless Steel Construction IP 67 Rated Overload Protection of 16,860 lbs Custom Drilled and Tapped to your specifications

The U-Series Size 75 (U-75) Pillow Block Load Cell is suited for large scale or mill duty operations and is available in 3 different load capacities. The U-75 may commonly be used for measuring tension in applications.

Features

  • 1550X Sensitivity
  • Full Semiconductor Wheatstone Bridge (when used in pairs)
  • Built-in Overload Stops
  • 100% Stainless Steel Construction
  • IP 67 Rated
  • Overload Protection of 16,860 lbs
  • Custom Drilled and Tapped to your specifications

Technical Specifications

  Montalvo Corporation
Product Category Force and Load Sensors
Product Number U-75
Product Name Pillow Block Load Cells
Force Rating 1120 to 5620 lbs (508 to 2549 kg)
Force Measured Tension
Package Rod End - Male
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Ringtorsional load cell RtNC3/68t - 1-RTNC3/68T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 136000 lbs (61678 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
SPHC Series - SPHC-1.75 - Strainsert
Specs
Force Rating 39000 lbs (17687 kg)
Package Load Pin
Output Analog Voltage
View Details
Specs
Force Rating 10 lbs (4.54 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details