Meridian Scale Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| Summary: Double-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 25-Foot Cable Length. | |
| Summary: Double-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 35-Foot Cable Length. | |
| Summary: S-Type Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length. | |
| Summary: Single-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length. | |
| Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. | |
| Summary: Single-Point Load Cell. Stanless Steel. Hermedically Sealed, IP69K. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. |