Meridian Scale Datasheets for Calibration and Test Weights
Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties.
Calibration and Test Weights: Learn more
| Product Name | Notes |
|---|---|
| Summary: Cast Iron Grip Handle / Heavy Capacity Test Weight. NIST Class-F Tolerances. | |
| Summary: Decimal Pound Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 5 x 5 lb, 5 x 1 lb, 1 x 0.5 lb, 2... | |
| Summary: Kilogram Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 2 x 5 kg, 2 x 2 kg, 1 x 1 kg, 5 x... | |
| Summary: Stainless Steel Cylindrical Test Weight. NIST Class-F Tolerances. |