Meridian Scale Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| Summary: Double-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 25-Foot Cable Length. | |
| Summary: Double-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 35-Foot Cable Length. | |
| Summary: S-Type Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length. | |
| Summary: Single-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length. | |
| Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. | |
| Summary: Single-Point Load Cell. Stanless Steel. Hermedically Sealed, IP69K. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. |