Meridian Scale Load Cell TRA-BSS

Description
Summary: S-Type Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length.
Description
Summary: S-Type Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length.

Suppliers

Company
Product
Description
Supplier Links
Load Cell - TRA-BSS - Meridian Scale
Kent, WA, USA
Load Cell
TRA-BSS
Load Cell TRA-BSS
Summary: S-Type Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length.

Summary: S-Type Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length.

Supplier's Site

Technical Specifications

  Meridian Scale
Product Category Force and Load Sensors
Product Number TRA-BSS
Product Name Load Cell
Force Rating 250 to 20000 lbs (113 to 9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20009605-53 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details