Meridian Scale Datasheets for Dynamometers
Dynamometers are used in motor and engine testing. These devices apply braking or drag resistance to rotation, and measure torque at various speeds and power input levels.
Dynamometers: Learn more
| Product Name | Notes |
|---|---|
| Summary: 1-Inch LCD Display. 200% Safe Overload and 500% Ultimate Safety Factor. Powered by (2) C-Batteries. 320 Hour Battery Run Time. Zero and Peak Hold Functions. Carrying Case is Optional. | |
| Summary: 1-Inch LCD Display. 200% Safe Overload and 500% Ultimate Safety Factor. Powered by (2) C-Batteries. Battery Life is 320 Hours without Radio Link and 40 Hours with Radio Link. | |
| Summary: 5-Inch Dial. Precision Load Measurement. Peak Reading Indicator. 500% Ultimate Safety Factory. Includes Molded Plastic Case. | |
| Summary: 5-Inch Dial. Precision Load Measurement. Peak Reading Indicator. Includes Case. |