Meridian Scale Load Cell RIC-RL75016

Description
Summary: Double-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 25-Foot Cable Length.
Description
Summary: Double-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 25-Foot Cable Length.

Suppliers

Company
Product
Description
Supplier Links
Load Cell - RIC-RL75016 - Meridian Scale
Kent, WA, USA
Load Cell
RIC-RL75016
Load Cell RIC-RL75016
Summary: Double-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 25-Foot Cable Length.

Summary: Double-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 25-Foot Cable Length.

Supplier's Site

Technical Specifications

  Meridian Scale
Product Category Force and Load Sensors
Product Number RIC-RL75016
Product Name Load Cell
Force Rating 1000 to 75000 lbs (454 to 34014 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20018243-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details