Meridian Scale Datasheets for Weights
Weights are masses in the form of blocks, knobbed weights, wires, grip handle weights, hook weights, clip-on weights, and bolt-on weights. Weights are used for calibrating scales, mechanical testing, load testing, deadweights for pressure calibrators, bal
Weights: Learn more
| Product Name | Notes |
|---|---|
| Summary: Cast Iron Grip Handle / Heavy Capacity Test Weight. NIST Class-F Tolerances. | |
| Summary: Decimal Pound Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 5 x 5 lb, 5 x 1 lb, 1 x 0.5 lb, 2... | |
| Summary: Kilogram Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 2 x 5 kg, 2 x 2 kg, 1 x 1 kg, 5 x... | |
| Summary: Stainless Steel Cylindrical Test Weight. NIST Class-F Tolerances. |