Meridian Scale Load Cell RIC-RL1250

Description
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.
Description
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.

Suppliers

Company
Product
Description
Supplier Links
Load Cell - RIC-RL1250 - Meridian Scale
Kent, WA, USA
Load Cell
RIC-RL1250
Load Cell RIC-RL1250
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.

Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.

Supplier's Site

Technical Specifications

  Meridian Scale
Product Category Force and Load Sensors
Product Number RIC-RL1250
Product Name Load Cell
Force Rating 110 to 2205 lbs (50 to 1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN32-2N-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details