Meridian Scale Load Cell RIC-RL1040

Description
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.
Description
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.

Suppliers

Company
Product
Description
Supplier Links
Load Cell - RIC-RL1040 - Meridian Scale
Kent, WA, USA
Load Cell
RIC-RL1040
Load Cell RIC-RL1040
Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.

Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.

Supplier's Site

Technical Specifications

  Meridian Scale
Product Category Force and Load Sensors
Product Number RIC-RL1040
Product Name Load Cell
Force Rating 15.44 to 220 lbs (7 to 100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20009605-31 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details