Meridian Scale Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Summary: 0.6-Inch LCD Display. 9-Volt Battery. Rugged Design. Kg / Lb Switchable. Hanging or Hand Held. Light Weight (less than 1 Lb). | |
| Summary: 0.6-Inch LCD Display. Internal Battery or AC Power. Accumulation Function. Automatic Power Shutoff. Automatic Piece Weight Enhancement. | |
| Summary: 1-Inch Backlit LCD Display. Powered by (4) C-Size Batteries. Auto Shut-Off Feature. Rugged Design. Kg / Lb Switchable. Hook is Standard. | |
| Summary: 1-Inch LCD Display. 600 Pound Capacity. Powered by (6) D-Batteries or AC Adapter. 600 Hour Battery Run Time. RS-232 Serial Data Output. Heavy-Duty Constuction for High Traffic Weighing. | |
| Summary: 1-Inch LCD Display. Internal Battery or AC Adaptor (Included). Auto Shut Off. Accumulation Function. Stainless Steel Construction. | |
| Summary: 1-Inch LCD Display. Internal Battery or AC Adaptor (Included). Auto Shut Off. Accumulation Function. | |
| Summary: 1-Inch LCD Display. IP67 Sealing. Internal Rechargeable Battery. Rugged Cast Aluminum Case. Remote Control. Kg / Lb Switchable. | |
| Summary: 1-Inch LCD Display. Kg / Lb / Oz / G Modes. Battery (Six D-Cell) or AC Adapter (Included). Stainless Platter. | |
| Summary: 1-Inch LCD Display. Pound and Kilogram Modes. Battery (Six D-Cell) or AC Adapter (Not Included). Stainless Platter. Zero, On/Off, and Units Buttons. | |
| Summary: 1-Inch LCD Display. Units Include Pounds, Ounces, and Grams. Removable Stainless Steel Platform. Rechargable Battery / AC Adaptor. Sleep Mode. | |
| Summary: 1-Inch LCD Display. Units of Measure Include: Lbs and Kgs, or Ounces. Battery Power (Two D-Cell) or AC Adapter (Optional). Auto Shut-Off Function. Dual Range Weight Display Provides Greater... | |
| Summary: 1.2-Inch LCD Display. 500 to 500k Capacity (Call for Over 50k). Peak Hold Function. Units: Lbs, Kgs, Tons, Metric-Tons, and Deka-Newtons. | |
| Summary: 1.2-Inch LCD Display. Internal Battery or AC Adaptor (Included). Auto Shut Off. Stainless Steel Construction. Check Weigh Functions. Over/Under/Accept Indicators. Audible Alarm for Target. | |
| Summary: 1.2-Inch LED Display. Rugged Cast Aluminum Case. Top Lifting Eye, Bottom Swivel Hook, Batteries and Charger are Included. 50 to 100 hr Battery Runtime. | |
| Summary: 1.2-Inch LED Display. Rugged Cast Aluminum Case. Top Lifting Eye, Bottom Swivel Hook, Battery and Charger are Included. 20 to 30 hr Battery Runtime. Internal 2.4 GHz Transceiver for... | |
| Summary: 1.2-Inch LED Display. Rugged Cast Aluminum Case. Top Lifting Eye, Bottom Swivel Hook, Battery and Charger are Included. 50 to 100 hr Battery Runtime. | |
| Summary: 1.2-Inch LED Display. Wireless Remote. Rugged Cast Aluminum Case. Two Batteries and Charger. | |
| Summary: 1.5-Inch LED Display. IP67 Sealing. Wireless Remote. Rugged Cast Aluminum Case. Two Batteries and Charger. | |
| Summary: 1.5-Inch LED Display. Rugged Cast Aluminum Case. Top Lifting Eye, Bottom Swivel Hook, Batteries and Charger are Included. 50 to 100 hr Battery Runtime. | |
| Summary: 1.6-Inch LCD Display. Rugged Cast Aluminum Case. Top Lifting Eye, Bottom Swivel Hook, Battery and Charger are Included. 100 to 300 hr Battery Runtime. | |
| Summary: 1/2-Inch LCD Display. Battery Power (6 x AA). Units: Grams / Ounces. Stainless Steel Construction. Washdown Design. Auto Shutoff Feature. | |
| Summary: 1/2-Inch LED Display. Powered by 115VAC Adapter. Stainless Construction. Buttons: Gross, Tare, Net, On/Zero, and Off. | |
| Summary: 10-Inch Dial. Precision Load Measurement. Peak Reading Indicator. 500% Ultimate Safety Factory. Includes Wood Shipping/Storage Box, Top Shackle, and Bottom Hook. | |
| Summary: 1000 Item Piece Weight and Tare Memory. Accumulation Features. AC Power. | |
| Summary: 12-Inch Easy to Read Dial. Hook Included. | |
| Summary: 2-Inch LCD Display. Internal Battery or AC Adaptor (Included). Auto Shut Off. Accumulation Function. | |
| Summary: 400 lb Capacity. 1/2-Inch LCD Display. Nine Foot Coiled Cable. Removable Stainless Steel Platform. Six AA-Batteries or AC Adapter. Auto Shut Off. Pounds and Kilograms. | |
| Summary: 500 x 1/4 Pound Capacity. Beam Scales to 350 Pounds. 150 Pound Counter Weight Increases Capacity to 500 Pounds. Height Bar Scales from 24 inches to 84 inches. | |
| Summary: AC Power. Large VF Display. Pounds and Kilograms. Removable Stainless Steel Platform. Optional Built-In Printer. RS-232 Standard. Triple Range for Higher Resolution at Lower Weights. Hi/Lo Comparitor, Counting, and... | |
| Summary: Adventurer-pro. LCD Display. Parts Counting, Below Blance Weighing. 115VAC Power. Units: g, mg, kg, oz, lb, oz-t, dwt, gn, ct, N, taels (3), mommes, mesghals, ticals | |
| Summary: Adventurer-Pro. LCD Display. Parts Counting, Check Weighing, Persent, Animal, and Below Blance Weighing. Single RS232 Interface. Powered by AC Adapter or Batteries (not included). Units: g, mg, kg, oz,... | |
| Summary: Affordable Compact Industrial Scale. Large Epoxy Coated Steel Platform. Slotted Weight Set is Stored in Base. | |
| Summary: Bar Type Carriage. Non-Ledal for Trade. Advanced Indicator. Standard Coiled Load Cell Cable. | |
| Summary: Battery (Six AA-Cell) or AC Adaptor (Included). 100 Hour Battery Life. Auto Shut Off. 0.9-Inch LCD Display. Pounds and Kilograms. Removable Stainless Steel Platform. | |
| Summary: Built-In Casters. Hand Rail. 4 AAA Batteries or 6V Charger. Pounds and Kilograms. Auto Shut-Off Feature. Hold Button. RS-232 Communications. Stainless Steel Platform. Mild Steel Handrails. Easy Assembly. | |
| Summary: Built-In Casters. Hand Rail. Rechargeable Battery and Charger Included. Pounds and Kilograms. Flip-Up Ramp. Wheel Chair or Stand-On. | |
| Summary: Built-In Casters. Hand Rail. Rechargeable Battery and Charger Included. Pounds and Kilograms. | |
| Summary: Cleat Type Carriage. Legal for Trade. Standard Coiled Load Cell Cable. | |
| Summary: Dot Matrix VF Display. 103 Preset Keys. 400 PLUs. Ingredient Printing: 2000 Characters per PLU. Custom Ladel Formats. Network Up to 32 Scales (TCP/IP). Windows Software Included. | |
| Summary: Dual LED Displays. Universal Interface. Stainless Platter. | |
| Summary: Easy Lift and Weigh Operation. 0.7-Inch LCD Display. Parts Counting Function. Powered by (4) AA-Batteries (included). Automatic Shut-off after 3-Minutes of Stability. Battery life is approximately 1-year under normal... | |
| Summary: Easy Lift and Weigh Operation. 0.8-Inch LED Display. Parts Counting Function. Alkaline Batteries (nine D-cell) or Rechargeable NiCad Batteries (not included). Kg / Lb Switchable. Optional Printer is Available. | |
| Summary: Easy to Read Dial. Dial Lock Allows Reading After Weight is Removed. Sanitary One-Piece Plastic Tray. Tray is Removable. | |
| Summary: Easy to Use. Versatile. Precision Operation. Adjustable Tare. English & Metric Graduations. | |
| Summary: Explorer-Pro. High Resolution LCD Display. Parts Counting, Filling, Check Weighing, Percent, Animal, and Below Blance Weighing. RS232 Interface. 115VAC Power. Units: g, mg, kg, oz, lb, oz-t, dwt, gn,... | |
| Summary: Explorer-Pro. High Resolution LCD Display. Parts Counting, Filling, Percent, Animal, and Check Weighing. RS232 Interface. 115VAC Power. Units: g, mg, oz, oz-t, dwt, gn, ct, N, taels (3), mommes,... | |
| Summary: Fast and Efficent. In-Motion Check Weighing. Belt Speeds up to 120 FPM. Enter and Exit Sensors. Anti-Static Polyester Fabric Belt. 1/2 HP 3-Phase Motor. | |
| Summary: Fits Cleat Type Carriages. Includes 920i Weight Indicator. Built-In Data Collection and Diagnostic Functions. | |
| Summary: Fits Cleat Type Carriages. Includes 920i Weight Indicator. | |
| Summary: General Purpose Platform Scale. 1-Inch LCD Display. 8-Hour Internal Battery. Auto Shut-Off Feature. Stainless Platform. | |
| Summary: Heavy-Duty Design. Aluminum Construction. 1/4-Inch Tread Plate Deck. Fully Enclosed Cable and J-Box. 15-foot Home Run Cable Included. Junction Box is Environmentally Sealed and Accessed From Side. | |
| Summary: Heavy-Duty Design. Black Powder Coated Steel Construction. Integral 5-Inch Wheels. Stainless Steel Platform Cover. 36-Inch Column with Push Handles. GSE-350 Stainless Steel Weight Indicator with Internal Rechargeable Battery. | |
| Summary: Heavy-Duty Design. Stainless Steel Construction. 1/4-Inch Smooth Deck. Fully Enclosed Cable and J-Box. 15-foot Home Run Cable Included. Junction Box is Environmentally Sealed and Accessed From Side. | |
| Summary: Heavy-Duty Design. Steel Construction. Quick Disconnect Ramp or Box-Ends (for pit installation). Cables Included. Integral Connectors are Recessed on Sides. Junction Box is Environmentally Sealed and is Accessed From... | |
| Summary: Heavy-Duty Design. Steel Construction. With Tread Plate Deck. Fully Enclosed Cable and J-Box. 15-foot Home Run Cable Included. Junction Box is Environmentally Sealed and Accessed From Side. | |
| Summary: Heavy-Duty Floor Weigher. Powered by (4) AA-Batteries. | |
| Summary: Heavy-Duty Steel Construction. Integral Wheels. Optional Folding Ramp. | |
| Summary: Heavy-Duty Steel Construction. Live Side Rails Weigh Larger Objects. Optional Portability Kit Adds Wheels. | |
| Summary: Heavy-Duty Tubular Construction. Precision Single Point Loadcell. Weight Indicator is NOT Included. See Links Below. | |
| Summary: High Capacity Balance. Large Stainless Steel Platform. Lockable Tare for Containers up to 2270g. Magnetic Motion Damping. | |
| Summary: High Intensity LED Display. Over / Under Checkweigher. Stainless Steel Construction. IP69K Rated Sealing. Keypad Consists of Zero / Units / Print / Tare / Over / Under /... | |
| Summary: In-Motion Belt Scale. Provides Continuous Total and Rate. Includes Weigh Frame and 920i Integrator. Idler Rollers are Not Included. | |
| Summary: Labels for CAS Labeling Scales. 12-Roll Case. | |
| Summary: Labels for Ishida Labeling Scale. 12-Roll Case. | |
| Summary: Large 2-Inch LCD Display. Rugged Cast Aluminum Case. Requires 3-AA Batteries (2000 Hrs). On/Off, Tare, Zero, Enter, Esc, and Max Buttons. | |
| Summary: Large 8 Inch and 10 Inch Dials. High Precision Springs. Durable Plexiglas Lens. Capacities of 50 lbs and Less Have Stainless Platforms (others are chrome-steel). English & Metric Graduations. | |
| Summary: Large 8 Inch Dial. High Precision Springs. Durable Plexiglas Lens. Capacities to 50 lbs. English & Metric Graduations. Stainless Steel Construction. NSF Certified. | |
| Summary: Large Easy to Read Dial. High Precision Springs. Durable Plexiglas Lens. Stainless Platform. Adjustable Tare. Includes Inventory Worksheet. | |
| Summary: Large Easy to Read Dial. High Precision Springs. | |
| Summary: Large LCD Display. Built-In Motorized Calibration Weight. Parts Counting and Percent. RS232 Interface (optional). Powered by AC Adapter or Rechargable Battery (optional). Units: g, oz, oz-t, dwt, gn, ct,... | |
| Summary: Large LCD Display. Light-Weight Portable Design. Built-In Carrying Handle. Powered by a Rechargeable Battery, Four C-Cell Batteries, or an AC Adapter. A Rechargeable Battery and an AC Adapter are... | |
| Summary: Large LCD Display. Parts Counting and Percent. RS232 Interface (optional). Powered by AC Adapter or Rechargable Battery (optional). Units: g, oz, oz-t, dwt, gn, ct, tl, m. | |
| Summary: Large LCD Display. Parts Counting, Hi/Lo Check Weighing, and Percent. RS232 Interface. Powered by AC Adapter or Rechargable Battery (optional). Units: g, oz, lb, oz-t, dwt, gn, ct, tl,... | |
| Summary: Large LCD Display. Powered by AC Adapter (included) or 4 x AA Batteries. Battery Runtime is About 70 hours (Backlight Off). Units: g, oz, lb, ozt, dwt, gn, tl,... | |
| Summary: Large LCD Display. Powered by AC Adapter (included) or 9v Battery (capacities of 410g and over). Display Units Include g, oz, lbs, lbs:oz, dwt, ozt, grains, Newton, carats, Taels... | |
| Summary: Large VF Display. RS232 Interface. Powered by AC Adapter or Rechargable Battery (optional). Units: g / oz / lb / oz-t / dwt / gn / lb:oz / m. | |
| Summary: LCD Display. (2) AAA-Volt Batteries. Units: Grams / Ounces / Penny Weight / Ounces Troy. Carrying Case. Calibration Weight. | |
| Summary: LCD Display. 115VAC Power. Units include Grams, Carrots, Pounds, Ounces, and Troy-Ounces. | |
| Summary: LCD Display. AC Power. Cast Aluminum Housing. Bi-Directional RS-232. | |
| Summary: LCD Display. Battery (six c-cell) or AC Operation. AC Adapter Included. | |
| Summary: LCD Display. Battery or AC Power. 60-Item Recall. Battery life up to 100 hours. | |
| Summary: LCD Display. Built-In Second Scale Connection. 200-Item Recall (minimum). Two RS232 Ports. Custom Programming, Data Collection, Process Control, Networking. See Item# GSE-OPT for Additional Options. | |
| Summary: LCD Display. Check Weigh Function. Battery (six c-cell) or AC Operation. AC Adapter Included. Kg / Lb Switchable. IP65 Sealing. | |
| Summary: LCD Display. Internal Battery or AC Power. Accumulation Function. Lb and Kg Modes. Automatic Power Shutoff. | |
| Summary: LCD Display. Powered by (2) AAA Batteries (included). Units: G, Oz, Dwt, Oz-Troy | |
| Summary: LCD Display. Powered by (3) AA Batteries (included). Units: Grams / Ounces | |
| Summary: LCD Display. Rugged Aluminum Construction. Carry Handle. Hold/Release, Zero/Test, Lb/Kg, Local/Total, Print, Lamp, On, and Off Buttons. Powered by NiCad (included) or Alkaline Batteries. Run Time is Approximately 8... | |
| Summary: LCD Display. Rugged Aluminum Construction. Carry Handle. Zero, Lb/Kg, Print, Print Total, Local/Total, Light, and On/Off Buttons. Powered by 12 x AA Batteries. Charging Adapter and Rechargeable Batteries are... | |
| Summary: LCD Displays. 115VAC or Battery Power. Six Piece Weight Memory Keys. Selectable Auto Shut Off Feature (3-min, 10-min, 30-min, 1-hr, disabled). 1000 Hour Battery Runtime. | |
| Summary: LED Display. NEMA-4x Washdown Design. Stainless Steel Construction. Units Include lb, kg, g, oz, lb:oz. Quad-Spring Shock-Absorbing Bases. Bi-Directional RS-232. | |
| Summary: LED Display. NEMA-4x. Stainless Steel Construction. 12-Inch Column. Zero and Units Buttons. Lb / Kg / Oz / Gram Modes. | |
| Summary: Legal for Trade. Heavy Duty Design. 15-Inch Diamater Dial. | |
| Summary: Legal for Trade. Heavy Duty Design. Wheels and Attachment Weights. | |
| Summary: Legal for Trade. Heavy Duty Design. | |
| Summary: LifeGuard Spring-Type Overload Protection. Stainless Steel Construction. Precision Single Point Loadcell. Weight Indicator is NOT Included. See Links Below. | |
| Summary: Low Profile Design. Dual Range Weighing for Greater Accuracy. LCD or VFD Display. Battery or AC Power. Optional Pole Display. 3 Direct PLU's and 199 Indirect PLU's. Lb and... | |
| Summary: Low Profile Floor Weigher. Powered by (4) AA-Batteries. Body Mass Index Function. | |
| Summary: Low Profile. 0.5-Inch LED Display. Legal-for-Trade. Calculates Postal and UPS Rates. Rate Change Chip is $230. | |
| Summary: Low Profile. VF Display (2-Sides). 15 PLU Keys. 115VAC Power | |
| Summary: Low Profile. VF Display (2-Sides). 999 PLU Memory | |
| Summary: Mild Steel Construction. Includes Gates, Rack, and Kick Plates. | |
| Summary: Molded Rubber Foot. 3-Inch Diameter x 3-Inch Height. 1/2-20UNF Stainless Steel Threaded Shaft. Slotted for Top Access. | |
| Summary: Multi Animal Design. Mild Steel Construction. Diamond Safety Treadplate Deck. NEMA-4X Junction Box. Legal-for-Trade. | |
| Summary: Multi-Purpose Digital Scale. LCD Display. Low Profile. Stainless Platter. Internal Battery / AC Power. 170 Hour Battery Life. Legal-for-Trade. Dual Range Display Resolution. Parts Counting and Percentage Functions. | |
| Summary: One of the Best Floor Scales Available. Heavy-Duty Design. Steel Construction. 1/4-Inch Tread Plate Deck. 6-Inch Channel Sub-Structure. Fully Enclosed Cable and J-Box. 15-foot Home Run Cable Included. Junction... | |
| Summary: Over / Under Checkweigher. LCD Display. 100-Item Memory. Units: lb, lb-oz, oz, kg, and g. Stainless Steel Construction. Waterproof to IP-65 Standard. 115VAC Power. Optional Internal Seal Lead Acid... | |
| Summary: Over / Under Checkweigher. LED Display. Digibar Displays Weight and Check Weigh Status. NEMA-4x Washdown Design. Stainless Steel Construction. Store and Recall Up To 20 Tare and Check Weigh... | |
| Summary: Over / Under Checkweigher. LED Display. NEMA-4x Washdown Design. Stainless Steel Construction. One Button Operation. Units Include lb, kg, g, oz, lb:oz. Quad-Spring Shock-Absorbing Bases. Impenetrable Lexan Window. Bi-Directional... | |
| Summary: Over / Under Checkweigher. LED Display. NEMA-4x Washdown Design. Stainless Steel Construction. Units Include lb, oz, kg:g, lb:oz. Quad-Spring Shock-Absorbing Bases. Bi-Directional RS-232. Buttons Include Zero, Over, Under, Units,... | |
| Summary: Portable & Permanent Designs. 8-Inch Live Rail Weighs One Trolly. Zinc Plated Steel Construction. Rail Sizes: 3/8 x 2-1/2 and 1/2 x 2-1/2. | |
| Summary: Pounds and Kilograms. 9V Battery / AC Power. | |
| Summary: Pounds and Kilograms. 9V Battery Power (not included). Removable Tray Converts Unit to Stand-On Toddler Scale. | |
| Summary: Powered by (4) AA-Batteries. Wheels. | |
| Summary: Powered by (6) AA-Batteries or AC Adapter. Pound / Kilogram Modes. | |
| Summary: Powered by (6) C-Cell Batteries. Stainless Steel Platform. | |
| Summary: Precision Balance. Two Beams (100g x 10g and 200g x 100g). One Dial (10g 0.01g). Stainless Steel Pans. | |
| Summary: Quad-Spring Design (sizes up to 18 x 18). Stainless Steel Construction. Requires Weight Indicator. | |
| Summary: Rechargeable Battery and Charger Included. Heavy-Duty Rubber Mat. | |
| Summary: Rugged Construction. ABS Plastic Platter. Zero Button. 0.6-Inch LCD Display. Bi-Birectional RS-232. 115VAC Power. | |
| Summary: Rugged Construction. Stainless Steel Platter. Zero & Units Buttons. 0.56-Inch LED Display. Di-Birectional RS-232. Protected by Six Overload Stops. 115VAC Power. | |
| Summary: Rugged Construction. Stainless Steel Platter. Zero & Units Buttons. 1/2-Inch LCD Display. Di-Birectional RS-232. 115VAC Power. Pound and Kilogram Modes. | |
| Summary: Rugged Construction. Stainless Steel Platter. Zero Button. 0.6-Inch LCD Display. Bi-Birectional RS-232. 115VAC Power. | |
| Summary: Rugged Construction. Stainless Steel Platter. Zero, Units, Gross/Net, Tare, and Print Buttons. 0.6-Inch LED Display. Di-Birectional RS-232. 115VAC Power. | |
| Summary: Rugged Construction. Stainless Steel Platter. Zero, Units, Net/Gross, Tare, and Print Buttons. 1/2-Inch LED Display. Bi-Birectional RS-232. 115VAC Power. Pound and Kilogram Modes. | |
| Summary: Rugged Design. 10-Inch Diamater Dial. 36-Inch Overall Height. | |
| Summary: Rugged Design. 9-Inch Diamater Weigh Plates. USDA Approved. | |
| Summary: Scout-Pro. LCD Display. Powered by (4) AA-Battery or AC Adapter (included). Units: G, Kg, Oz, Lb, Lb:Oz, Oz-Troy, Dwt. | |
| Summary: Simple. Easy to Use. Dependable. | |
| Summary: Single Animal Design. Mild Steel Construction. Diamond Safety Treadplate Deck. 4,000 lb Capacity x 1 lb Resolution. NEMA-4X Side Access Junction Box. Legal-for-Trade. Includes Gates, Racks, and Kick Plates. | |
| Summary: Small Animal Platform Scale. 0.8-Inch LED Display. AC Power. Mild Steel Platform. 0.5% Accuracy. | |
| Summary: Stainless Steel Construction. Dual LCD Displays (2-Sides). AC or Battery (internal) Power. 100 PLU Memory. 15 Direct Access Keys. | |
| Summary: Stainless Steel Foot. 3-Inch Pad Diameter. Slotted for Top Access. Internal Captive Ball Provides Optimum Performance. | |
| Summary: Steel Deck Truck Scale. Heavy-Duty Design. Low Deflection Under Load. Top Access to All Load Cells and Junction Box. Optional Side Rails are $34 per Foot of Scale. Call... | |
| Summary: Two Pan Balance. Commonly used for Comparitive Weighing. Two Beams (10g x 0.1g and 200g x 10g). Tare Containers up to 225g. Stainless Steel Pans. | |
| Summary: Versatile Platform Scale. Stainless Steel Base. Lb and Kg Modes. Check Weighing Function. Swivel Display Head. Available with LCD or VFD Displays. LCD Models are Battery Powered and uses... | |
| Summary: VF Display. 115VAC Power. 200-Item Recall. Three RS232 Ports for Printer / Bar Code Scanner / Computer. | |
| Summary: VF Display. 44 Preset Keys. 2000 PLUs. Ingredient Printing. 115VAC Power. Software and Manuals Can Be Downloaded. | |
| Summary: VF Display. 54 Preset Keys. 200 PLUs. Ingredient Printing: 400 Characters per PLU, 8 Lines of 50 Characters. 5 Standard Ladel Formats (See Item# CAS-LA). | |
| Summary: VF Display. Parts Counting, Percentage, Filling, Check Weighing. 115VAC Power. Units: g, oz, lb, oz-t, dwt, gn, ct, taels, ti, m, tola. Adjustable Swing Arm Display. Built-In Internal Calibration... | |
| Summary: VF Pole Display (2-Sides). 200 PLU Memory. 28 Preset Keys. | |
| Summary: Washdown. 1-Inch LCD Display. Pound and Kilogram Modes. Battery (Six D-Cell) or AC Adapter (Not Included). Stainless Body and Pan. Zero and On/Off Buttons. |