BIG Kaiser Precision Tooling Inc. Datasheets for Machining Heads and Multiple Spindle Heads
Machining heads and multiple spindle heads are specialized tool holders that mount on machine tool spindles. Multi-spindle heads carry multiple tools at the same time for performing simultaneous machining operations.
Machining Heads and Multiple Spindle Heads: Learn more
| Product Name | Notes |
|---|---|
| AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing... | |
| AGU Angle Heads, with an adjustable spindle (1° - 90°, 1° increments), combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the... | |
| Air Power Spindle is an air driven tool with variable spindle speeds up to 80,000 RPM that can be used on existing machining centers to provide dramatic enhancements to surface... | |
| Compact Angle Heads are approximately 25 percent lighter when compared with standard units. The case and head are substantially reduced. With precision spiral bevel gears and accurate angular bearings the... | |
| High Spindle speed increasers maximize the performance of your high efficiency cutting tools that were developed for advanced high speed machining. The continuous use of machine tool spindles at high... | |
| The reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores. It offers a maximum speed of... |