BIG Kaiser Precision Tooling Inc. AG90 Types HMC Type

Description
AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing the original workpiece setup. This improves overall accuracy and eliminates the potential for error created by multiple setups. The compact design minimizes overhang adding rigidity and strength, as does the standard BIG-PLUS® shank for CAT & BT versions. Three AG90 types available: NBS Type, HMC Type and Build-Up Type. Greater versatility is obtainable with a milling chuck capacity of 1.25" by utilizing Straight Reduction Collets and other accessories. A High Rigidity HMC Type is also available with a steel housing and reinforced locating pin assembly for heavier machining.
Description
AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing the original workpiece setup. This improves overall accuracy and eliminates the potential for error created by multiple setups. The compact design minimizes overhang adding rigidity and strength, as does the standard BIG-PLUS® shank for CAT & BT versions. Three AG90 types available: NBS Type, HMC Type and Build-Up Type. Greater versatility is obtainable with a milling chuck capacity of 1.25" by utilizing Straight Reduction Collets and other accessories. A High Rigidity HMC Type is also available with a steel housing and reinforced locating pin assembly for heavier machining.

Suppliers

Company
Product
Description
Supplier Links
AG90 Types - HMC Type - BIG Kaiser Precision Tooling Inc.
Hoffman Estates, IL, USA
AG90 Types
HMC Type
AG90 Types HMC Type
AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing the original workpiece setup. This improves overall accuracy and eliminates the potential for error created by multiple setups. The compact design minimizes overhang adding rigidity and strength, as does the standard BIG-PLUS® shank for CAT & BT versions. Three AG90 types available: NBS Type, HMC Type and Build-Up Type. Greater versatility is obtainable with a milling chuck capacity of 1.25" by utilizing Straight Reduction Collets and other accessories. A High Rigidity HMC Type is also available with a steel housing and reinforced locating pin assembly for heavier machining.

AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing the original workpiece setup. This improves overall accuracy and eliminates the potential for error created by multiple setups. The compact design minimizes overhang adding rigidity and strength, as does the standard BIG-PLUS® shank for CAT & BT versions. Three AG90 types available: NBS Type, HMC Type and Build-Up Type.

Greater versatility is obtainable with a milling chuck capacity of 1.25" by utilizing Straight Reduction Collets and other accessories. A High Rigidity HMC Type is also available with a steel housing and reinforced locating pin assembly for heavier machining.

Supplier's Site

Technical Specifications

  BIG Kaiser Precision Tooling Inc.
Product Category Machine Tool Spindles
Product Number HMC Type
Product Name AG90 Types
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - HASM0117P (ISO 40) - HSD S.p.A.
Specs
Operating Speed 3500 rpm
Design Units Metric
Size 0.3937 inch (10 mm)
View Details
Control Screwdriver with Regulated Clutch Function - SENSOMAT - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 680 to 2500 rpm
Torque 3 to 44 In-lbs (3.06 to 51.02 kg-cm)
View Details