BIG Kaiser Precision Tooling Inc. Datasheets for Tool Holders
Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
Tool Holders: Learn more
| Product Name | Notes |
|---|---|
| BIG Kaiser offers a variety of HSK forms in all the popular sizes - they're the most accurate and flexible HSK systems available. Achieve the highest level of precision and... | |
| Drill Tapper is a quick change system for drilling and tapping offering two operations with one head. Excellent durability is achieved by utilizing the largest possible contact area, the finest... | |
| End Mill Holder | |
| For boring and thread cutting. Interchangeable between center-through and side-through coolant supply by using plugs | |
| Hi-Jet Holders introduce coolant capabilities to machine tools without coolant-through spindles. Hi-Jet Holders minimize overheating and distortion of workpieces and allows coolant-through cutting tools to provide faster metal removal rates... | |
| Highest Precision For Small Drills And End Mills. Specifically designed and manufactured to achieve the highest precision. A great variety of projection lengths for high precision machining | |
| Hydraulic Chucks are ideal tool holders for machining processes that require high accuracy such as drills, reamers, ball mills, end mills, diamond reamers and grinding tools. With a wide variety... | |
| Introducing the Mega ER Grip! The total precision of our collet, nut, and body shatter the common standard of ER collet chucks. BIG's Mega ER Grip is a high quality... | |
| Mega D Chuck achieves simultaneous fit on the nut as well as the taper shank to obtain rigidity close to an integral body. | |
| Mega Micro Chuck's original design of notch free nut prevents vibration and noise. Vibration at high speeds is eliminated by a notch-free nut which offers superior balance and concentricity. This... | |
| Mega New Baby Chuck is the world's highest precision & multi-purpose collet chuck system. High precision collet chucks with both precision and versatility are already well accepted and recognized among... | |
| Mega Synchro Tapping Holder compensates for synchronization error during rigid tapping. It improves thread quality and tool life by reducing thrust loads caused by synchronization errors up to 90%. Mega... | |
| Mega Synchro Tapping Holder compensates for synchronization errors during rigid tapping. It improves thread quality and tool life by reducing thrust loads caused by synchronization errors up to 90%. Mega... | |
| Shell Mill Holder | |
| Shrink Fit Holder | |
| Smart Damper is a tool holder with an integrated damping system for deep hole finish boring and extended reach milling. | |
| Speed Finisher is a high speed cutter for aluminum & cast iron offering mirror-like finishes. Each cutting edge height is adjustable to within 1μm of each other. | |
| The Mega E Chuck utilizes advanced technology enables high rigidity and high precision exclusively for high speed endmilling. | |
| The most successful manufacturers in the world invest in superior tooling because it is good for their bottom line. The precision and ruggedness of Kasier boring heads deliver measurable performance... | |
| These insert holders are made for front and back chamfering on the twin cutter roughing head series. The desired angle is adjustable from 15-75 degrees. The set contains one insert... | |
| The most successful manufacturers in the world invest in superior tooling because it is good for their bottom line. The precision and ruggedness of Kasier boring heads deliver measurable performance... | |
| Threaded coupling with taper & face contact Achieves high rigidity & accuracy close to an integral tool Avoids vibration and achieves superior surface finish Couplings interchangeable for standard shoulder & |