BIG Kaiser Precision Tooling Inc. Datasheets for Boring Tools
Boring tools are used to cut or finish the inner diameter of holes.
Boring Tools: Learn more
| Product Name | Notes |
|---|---|
| Kaiser 309 & 310 boring heads are designed for precision production boring on machining centers, boring mills, transfer machines and high speed milling machines. Their fully enclosed, compact and rugged... | |
| Kaiser 314 and 315 twin cutter boring heads are designed for heavy duty rough boring and semifinishing operations. Their compact, sturdy design and positive geometry allow almost chatter free operation... | |
| The Kaiser KA connection consists of a cylindrical male pilot and female receptacle. The connection is made by means of a radial locking screw with a 15 degree taper. The... | |
| The most successful manufacturers in the world invest in superior tooling because it is good for their bottom line. The precision and ruggedness of Kasier boring heads deliver measurable performance... | |
| The new CKN connection is almost 100% compatible with KAB and is based on a 3 screw connection with double connector steel couplings and aluminium tubes as extensions, allowing the... | |
| Through the use of an eccentric turning adapter, the EWN 2-50XL boring head, along with standard insert holders, can turn outside diameters up to ø1.260" on machining centers. Radial adjustment... | |
| Tool combinations with carbide boring bars provide optimum rigidity when machining extremely long bores. The carbide bars can be moved axially and clamped to the required length in compact tool... | |
| Tool combinations with heavy metal boring bars give higher rigidity and dampening of vibration over conventional steel shank tools when machining long bores over 5:1. Their dense structure and machinability... | |
| For use with Series 319 SW twin cutter rough boring heads Chamfering or Back Boring | |
| Uses existing insert holders from Series 310 EWN IP 69K seal rating - highest possible .00005" or .001mm setting accuracy 1.614" - 8.00" Back boring possible |