BIG Kaiser Precision Tooling Inc. Compact Angle Head

Description
Compact Angle Heads are approximately 25 percent lighter when compared with standard units. The case and head are substantially reduced. With precision spiral bevel gears and accurate angular bearings the Compact Angle Head is perfect for small M/C's. Compact and lightweight design is achieved with the accuracy required for drilling.
Description
Compact Angle Heads are approximately 25 percent lighter when compared with standard units. The case and head are substantially reduced. With precision spiral bevel gears and accurate angular bearings the Compact Angle Head is perfect for small M/C's. Compact and lightweight design is achieved with the accuracy required for drilling.

Suppliers

Company
Product
Description
Supplier Links
Compact Angle Head -  - BIG Kaiser Precision Tooling Inc.
Hoffman Estates, IL, USA
Compact Angle Head
Compact Angle Head
Compact Angle Heads are approximately 25 percent lighter when compared with standard units. The case and head are substantially reduced. With precision spiral bevel gears and accurate angular bearings the Compact Angle Head is perfect for small M/C's. Compact and lightweight design is achieved with the accuracy required for drilling.

Compact Angle Heads are approximately 25 percent lighter when compared with standard units. The case and head are substantially reduced. With precision spiral bevel gears and accurate angular bearings the Compact Angle Head is perfect for small M/C's.

Compact and lightweight design is achieved with the accuracy required for drilling.

Supplier's Site

Technical Specifications

  BIG Kaiser Precision Tooling Inc.
Product Category Machine Tool Spindles
Product Name Compact Angle Head
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - HASM0102P (ISO 40) - HSD S.p.A.
Specs
Operating Speed 3500 rpm
Design Units Metric
Size 9.84 inch (250 mm)
View Details
Spindle for SENSOMAT Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 3 to 44 In-lbs (3.06 to 51.02 kg-cm)
Drive Motorized
View Details