BIG Kaiser Precision Tooling Inc. Spindle Speeders: High Spindle

Description
High Spindle speed increasers maximize the performance of your high efficiency cutting tools that were developed for advanced high speed machining. The continuous use of machine tool spindles at high RPM's results in a shorter life span of the spindle due to excessive load to its motor and bearings. High Spindle reduces this load and greatly extends the life of the expensive machine tool spindle.
Description
High Spindle speed increasers maximize the performance of your high efficiency cutting tools that were developed for advanced high speed machining. The continuous use of machine tool spindles at high RPM's results in a shorter life span of the spindle due to excessive load to its motor and bearings. High Spindle reduces this load and greatly extends the life of the expensive machine tool spindle.

Suppliers

Company
Product
Description
Supplier Links
Spindle Speeders: High Spindle -  - BIG Kaiser Precision Tooling Inc.
Hoffman Estates, IL, USA
Spindle Speeders: High Spindle
Spindle Speeders: High Spindle
High Spindle speed increasers maximize the performance of your high efficiency cutting tools that were developed for advanced high speed machining. The continuous use of machine tool spindles at high RPM's results in a shorter life span of the spindle due to excessive load to its motor and bearings. High Spindle reduces this load and greatly extends the life of the expensive machine tool spindle.

High Spindle speed increasers maximize the performance of your high efficiency cutting tools that were developed for advanced high speed machining. The continuous use of machine tool spindles at high RPM's results in a shorter life span of the spindle due to excessive load to its motor and bearings. High Spindle reduces this load and greatly extends the life of the expensive machine tool spindle.

Supplier's Site

Technical Specifications

  BIG Kaiser Precision Tooling Inc.
Product Category Machine Tool Spindles
Product Name Spindle Speeders: High Spindle
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - ES929 - H6161H0838 - HSD S.p.A.
Specs
Power 10 to 12 HP
Design Units Metric
Specialty Bearings Ceramic
View Details
Electric Screwdriver Spindle - MICROMAT-EC - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 100 to 1500 rpm
Torque 0 to 7 In-lbs (0.3061 to 8.16 kg-cm)
View Details