BIG Kaiser Precision Tooling Inc. AG90 Types Build-Up Type

Description
AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing the original workpiece setup. This improves overall accuracy and eliminates the potential for error created by multiple setups. The compact design minimizes overhang adding rigidity and strength, as does the standard BIG-PLUS® shank for CAT & BT versions. Three AG90 types available: NBS Type, HMC Type and Build-Up Type. The spindle head is equipped with a short taper for quick changing of various adapters. Available adapters include: New Baby Chuck, Hi-Power Milling Chuck, Shell Mill Arbor, Auto Tapper Type B and more. A High Rigidity Build-Up Type is also available for heavier machining.
Description
AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing the original workpiece setup. This improves overall accuracy and eliminates the potential for error created by multiple setups. The compact design minimizes overhang adding rigidity and strength, as does the standard BIG-PLUS® shank for CAT & BT versions. Three AG90 types available: NBS Type, HMC Type and Build-Up Type. The spindle head is equipped with a short taper for quick changing of various adapters. Available adapters include: New Baby Chuck, Hi-Power Milling Chuck, Shell Mill Arbor, Auto Tapper Type B and more. A High Rigidity Build-Up Type is also available for heavier machining.

Suppliers

Company
Product
Description
Supplier Links
AG90 Types - Build-Up Type - BIG Kaiser Precision Tooling Inc.
Hoffman Estates, IL, USA
AG90 Types
Build-Up Type
AG90 Types Build-Up Type
AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing the original workpiece setup. This improves overall accuracy and eliminates the potential for error created by multiple setups. The compact design minimizes overhang adding rigidity and strength, as does the standard BIG-PLUS® shank for CAT & BT versions. Three AG90 types available: NBS Type, HMC Type and Build-Up Type. The spindle head is equipped with a short taper for quick changing of various adapters. Available adapters include: New Baby Chuck, Hi-Power Milling Chuck, Shell Mill Arbor, Auto Tapper Type B and more. A High Rigidity Build-Up Type is also available for heavier machining.

AG90 Angle Heads, with a fixed 90° spindle angle, combine vertical and horizontal operations on one machine. They increase productivity by easily changing the angle of the cutter while utilizing the original workpiece setup. This improves overall accuracy and eliminates the potential for error created by multiple setups. The compact design minimizes overhang adding rigidity and strength, as does the standard BIG-PLUS® shank for CAT & BT versions. Three AG90 types available: NBS Type, HMC Type and Build-Up Type.

The spindle head is equipped with a short taper for quick changing of various adapters. Available adapters include: New Baby Chuck, Hi-Power Milling Chuck, Shell Mill Arbor, Auto Tapper Type B and more. A High Rigidity Build-Up Type is also available for heavier machining.

Supplier's Site

Technical Specifications

  BIG Kaiser Precision Tooling Inc.
Product Category Machine Tool Spindles
Product Number Build-Up Type
Product Name AG90 Types
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - 6314A0509 (HSK F63) - HSD S.p.A.
Specs
Operating Speed 8000 rpm
Design Units Metric
Size 10.63 inch (270 mm)
View Details
Spindle for Control Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 1593 In-lbs (0.2041 to 1837 kg-cm)
Drive Motorized
View Details