BIG Kaiser Precision Tooling Inc. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Indexable Insert Drills Series 336/337 generation of the KAISER insert drills have straight flutes. This design guarantees a short distance for chip evacuation and high radial and torsional rigidity. Series... | |
| Phoenix is a special heavy-duty solid carbide drill developed to cut extra-hard materials. Higher production is achieved by utilizing a completely new high performance point geometry, internal coolant from ø2.5mm,... | |
| Spade Drills utilize the KAB modular tool system, a proven and effective connection providing the highest possible rigidity and accuracy. With today’s emphasis in modern machine shops being placed on... | |
| Sphinx Center Drills make precision mounting holes for workpiece to be held between centers and predrill holes for subsequent drilling operations. Sphinx center drills are made of high quality carbide... | |
| Sphinx Drill Reamers are used to enlarge a drilled hole to size or contouring an existing hole while removing only a small amount of stock. | |
| Sphinx Twist Drills puts an extraordinary spin on the most common type of drill. Sphinx Twist drills have two or more cutting edges with helical grooves. Excellent for the passage... | |
| Spirec Micro Drills are high speed tools for drilling in the smallest diameter range. Sphinx offers these drills in both High Speed Steel (0.05mm-3.175mm) and Solid Carbide (0.05mm-2.0mm in increments... |