BIG Kaiser Precision Tooling Inc. Datasheets for Chucks
Chucks are attachments used to hold a workpiece or cutting tool on a machine tool. This product area covers a variety of chuck types, including: core, diaphragm, draw bar, electrostatic, gear, grinding, lathe, milling, pull down, roll, safety, scroll, universal, and vacuum chucks.
Chucks: Learn more
| Product Name | Notes |
|---|---|
| High precision collet and well-balanced design provide stable performance during high speed cutting | |
| Simultaneous fit is achieved on the nut as well as the taper shank to obtain rigidity close to an integral body | |
| UNILOCK utilizes spring pressure to drive wedges against a tapered wedge lock (clamping knob). Air pressure is used to compress the springs, releasing the wedge lock. Clamping is achieved by... | |
| Utilizes advanced technology of New Baby Collet Chucks for powerful and precise high speed end milling | |
| 18mm OD with 8mm clamping capacity provides easy access to confined areas Fine steps of clamping increments (.01mm) over the full range of 3mm-8mm for high accuracy and rigidity Tapered... | |
| Slim design eliminates interference, ideal for 5-axis machining Runout less than 3 microns at 4xD Same features as standard type (dual contact interfaces only, integral sleeve construction, etc) |