BIG Kaiser Precision Tooling Inc. Slender Drive Angle Head

Description
The reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores. It offers a maximum speed of 2,000 RPM and is designed for drilling and light milling operations. Reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores.
Description
The reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores. It offers a maximum speed of 2,000 RPM and is designed for drilling and light milling operations. Reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores.

Suppliers

Company
Product
Description
Supplier Links
Slender Drive Angle Head -  - BIG Kaiser Precision Tooling Inc.
Hoffman Estates, IL, USA
Slender Drive Angle Head
Slender Drive Angle Head
The reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores. It offers a maximum speed of 2,000 RPM and is designed for drilling and light milling operations. Reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores.

The reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores. It offers a maximum speed of 2,000 RPM and is designed for drilling and light milling operations.

Reduced body of the Slender Drive offers a higher degree of flexibility to machined components by allowing 90-degree cutting operations inside small bores.

Supplier's Site

Technical Specifications

  BIG Kaiser Precision Tooling Inc.
Product Category Machine Tool Spindles
Product Name Slender Drive Angle Head
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - H630250300 (HSK F63) Available with Busellato coupling - HSD S.p.A.
Specs
Operating Speed 11000 rpm
Design Units Metric
Size 11.81 inch (300 mm)
View Details
Electric Screwdriver Spindle - NANOMAT-EC - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 120 to 1500 rpm
Torque 0 to 1 In-lbs (0.2041 to 1.22 kg-cm)
View Details