Promax Tool Company Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
| Product Name | Notes |
|---|---|
| Multi-Flute End Mill For Hardened Materials - Series 154 Series 154 Multi-Flute End Mill For Hardened Materials. View Speeds and Feeds page. Features: Designed for Superb Finishes on hardened materials... | |
| VAR-A-TECH - Series 155 Series 155 VAR-A-TECH Square End Vibration Reducing End Mill. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the... | |
| VAR-A-TECH - Series 156 Series 156 VAR-A-TECH Vibration Reducing End Mill with Corner Radius. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at... | |
| Series 131 4 Flute 120° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles... | |
| Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles... | |
| Series 133 4 Flute 60° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles... | |
| Series 134 2 Flute 90° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles... | |
| Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles... | |
| Series 137 2 Flute Corner Rounding End Mill Features: 2 Flute corner rounders produce a convex form on materials ranging from aluminum to high temperature alloys. Minimal change in geometry... | |
| Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys... |
| << Prev | Next >> |