Promax Tool Company Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill 135-01530

Description
Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool and a longer tool life Standard 118° Drill Point Available Uncoated or with TiCN and AlTiN coatings
Datasheet
Description
Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool and a longer tool life Standard 118° Drill Point Available Uncoated or with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill - 135-01530 - Promax Tool Company
Rancho Cordova, CA, USA
Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill
135-01530
Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill 135-01530
Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool and a longer tool life Standard 118° Drill Point Available Uncoated or with TiCN and AlTiN coatings

Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill


Features:

  • Combination chamfer and spotting drill
  • Dual-purpose tool reduces costs by performing the job of two separate tools
  • Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool and a longer tool life
  • Standard 118° Drill Point
  • Available Uncoated or with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 135-01530
Product Name Series 135 4 Flute 90° Included Angle Chamfer Spotting Drill
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 inch (4.0 mm)
Shank 0.157 inch (4.0 mm)
View Details
Laminate Trimming Bits, 15º Bevel Trimmer - 2 Flute - 733128-3A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 15º Bevel Trimmer - 2 Flute
View Details
Series 1300 3-Flute Carbide End Mill - 13015TN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details