Promax Tool Company Series 137 2 Flute Corner Rounding End Mill 138-03204

Description
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet
Description
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 137 2 Flute Corner Rounding End Mill - 138-03204 - Promax Tool Company
Rancho Cordova, CA, USA
Series 137 2 Flute Corner Rounding End Mill
138-03204
Series 137 2 Flute Corner Rounding End Mill 138-03204
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings

Series 137 2 Flute Corner Rounding End Mill


Features:

  • 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys
  • Maintains a .250 minor diameter for ease of programming
  • Minimal change in geometry is incurred when resharpened due to the full form relief
  • Full form relief provides a stronger cutting edge for extended tool life
  • Available Uncoated or with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 138-03204
Product Name Series 137 2 Flute Corner Rounding End Mill
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.059 inch (1.5 mm)
Shank 0.125 inch (3.2 mm)
View Details
R1 Series - BE8021980R13S - SwiftCARB
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
Rebel Cutter Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Series 1200 2-Flute Carbide End Mill - 12003BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details