Promax Tool Company Series 137 2 Flute Corner Rounding End Mill 138-02430

Description
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet
Description
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 137 2 Flute Corner Rounding End Mill - 138-02430 - Promax Tool Company
Rancho Cordova, CA, USA
Series 137 2 Flute Corner Rounding End Mill
138-02430
Series 137 2 Flute Corner Rounding End Mill 138-02430
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings

Series 137 2 Flute Corner Rounding End Mill


Features:

  • 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys
  • Maintains a .250 minor diameter for ease of programming
  • Minimal change in geometry is incurred when resharpened due to the full form relief
  • Full form relief provides a stronger cutting edge for extended tool life
  • Available Uncoated or with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 138-02430
Product Name Series 137 2 Flute Corner Rounding End Mill
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
Drills and Thread Mills -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Cutter Type Thread Mill
Geometry Square
Cutting Ends Single
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Solid Carbide End Mill 498-1/2 - 498-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.500 inch (12.7 mm)
View Details