Promax Tool Company Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill 132-00820

Description
Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool and a longer tool life Standard 118° Drill Point Available Uncoated or with TiCN and AlTiN coatings
Datasheet
Description
Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool and a longer tool life Standard 118° Drill Point Available Uncoated or with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill - 132-00820 - Promax Tool Company
Rancho Cordova, CA, USA
Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill
132-00820
Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill 132-00820
Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool and a longer tool life Standard 118° Drill Point Available Uncoated or with TiCN and AlTiN coatings

Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill


Features:

  • Combination chamfer and spotting drill
  • Dual-purpose tool reduces costs by performing the job of two separate tools
  • Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool and a longer tool life
  • Standard 118° Drill Point
  • Available Uncoated or with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 132-00820
Product Name Series 132 2 Flute 60° Included Angle Chamfer Spotting Drill
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Solid Carbide End Mill 499-5/16 - 499-5/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.312 inch (7.9 mm)
View Details
Laminate Trimming Bits, Flush Trimmer - 3 Flute - 733275-A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 3 Flute
View Details