Promax Tool Company Series 137 2 Flute Corner Rounding End Mill 138-02432

Description
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet
Description
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 137 2 Flute Corner Rounding End Mill - 138-02432 - Promax Tool Company
Rancho Cordova, CA, USA
Series 137 2 Flute Corner Rounding End Mill
138-02432
Series 137 2 Flute Corner Rounding End Mill 138-02432
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings

Series 137 2 Flute Corner Rounding End Mill


Features:

  • 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys
  • Maintains a .250 minor diameter for ease of programming
  • Minimal change in geometry is incurred when resharpened due to the full form relief
  • Full form relief provides a stronger cutting edge for extended tool life
  • Available Uncoated or with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 138-02432
Product Name Series 137 2 Flute Corner Rounding End Mill
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.95 inch (75 mm)
View Details
Endmill - 004339 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Metric
View Details
Thread Mill, 30° Helical Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details
Powermill™ Series Face Mill - M400LNP08A - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details