Promax Tool Company Series 137 2 Flute Corner Rounding End Mill 138-02452

Description
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet
Description
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 137 2 Flute Corner Rounding End Mill - 138-02452 - Promax Tool Company
Rancho Cordova, CA, USA
Series 137 2 Flute Corner Rounding End Mill
138-02452
Series 137 2 Flute Corner Rounding End Mill 138-02452
Series 137 2 Flute Corner Rounding End Mill Features: 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys Maintains a .250 minor diameter for ease of programming Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings

Series 137 2 Flute Corner Rounding End Mill


Features:

  • 4 Flute corner rounders produce a convex form on on low and high carbon steels, stainless steel and high temperature alloys
  • Maintains a .250 minor diameter for ease of programming
  • Minimal change in geometry is incurred when resharpened due to the full form relief
  • Full form relief provides a stronger cutting edge for extended tool life
  • Available Uncoated or with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 138-02452
Product Name Series 137 2 Flute Corner Rounding End Mill
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details
Solid Carbide End Mill 499-3/4 - 499-3/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.750 inch (19.0 mm)
View Details