Promax Tool Company Series 137 2 Flute Corner Rounding End Mill 137-02034

Description
Series 137 2 Flute Corner Rounding End Mill Features: 2 Flute corner rounders produce a convex form on materials ranging from aluminum to high temperature alloys. Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet
Description
Series 137 2 Flute Corner Rounding End Mill Features: 2 Flute corner rounders produce a convex form on materials ranging from aluminum to high temperature alloys. Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 137 2 Flute Corner Rounding End Mill - 137-02034 - Promax Tool Company
Rancho Cordova, CA, USA
Series 137 2 Flute Corner Rounding End Mill
137-02034
Series 137 2 Flute Corner Rounding End Mill 137-02034
Series 137 2 Flute Corner Rounding End Mill Features: 2 Flute corner rounders produce a convex form on materials ranging from aluminum to high temperature alloys. Minimal change in geometry is incurred when resharpened due to the full form relief Full form relief provides a stronger cutting edge for extended tool life Available Uncoated or with TiCN and AlTiN coatings

Series 137 2 Flute Corner Rounding End Mill


Features:

  • 2 Flute corner rounders produce a convex form on materials ranging from aluminum to high temperature alloys.
  • Minimal change in geometry is incurred when resharpened due to the full form relief
  • Full form relief provides a stronger cutting edge for extended tool life
  • Available Uncoated or with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 137-02034
Product Name Series 137 2 Flute Corner Rounding End Mill
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.709 inch (18.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
Series 1300 3-Flute Carbide End Mill - 13008TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-9.5-S - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details