Promax Tool Company VAR-A-TECH - Series 155 155-04815

Description
VAR-A-TECH - Series 155 Series 155 VAR-A-TECH Square End Vibration Reducing End Mill. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number Ends in 4) Standard with Advanced nARCo® Coating (Part Number Ends in 5)
Datasheet
Description
VAR-A-TECH - Series 155 Series 155 VAR-A-TECH Square End Vibration Reducing End Mill. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number Ends in 4) Standard with Advanced nARCo® Coating (Part Number Ends in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAR-A-TECH - Series 155 - 155-04815 - Promax Tool Company
Rancho Cordova, CA, USA
VAR-A-TECH - Series 155
155-04815
VAR-A-TECH - Series 155 155-04815
VAR-A-TECH - Series 155 Series 155 VAR-A-TECH Square End Vibration Reducing End Mill. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number Ends in 4) Standard with Advanced nARCo® Coating (Part Number Ends in 5)

VAR-A-TECH - Series 155

Series 155 VAR-A-TECH Square End Vibration Reducing End Mill.

View Speeds and Feeds page.


Features:

  • Reduces Chatter & Vibration
  • Allows for Roughing and Finishing at the same time.
  • Allows for aggressive machining with greater depths-of-cuts and heavier feeds
  • Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron
  • Standard with Advanced AlTiN Coating (Part Number Ends in 4)
  • Standard with Advanced nARCo® Coating (Part Number Ends in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 155-04815
Product Name VAR-A-TECH - Series 155
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Series 1300 3-Flute Carbide End Mill - 13011 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
HSK for DIN 69893-1 Metric Style - HSK-A40 - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Endmill
View Details
Star SU LLC
Specs
Cutter Type Gear Hob
View Details