Promax Tool Company VAR-A-TECH - Series 155 155-02414

Description
VAR-A-TECH - Series 155 Series 155 VAR-A-TECH Square End Vibration Reducing End Mill. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number Ends in 4) Standard with Advanced nARCo® Coating (Part Number Ends in 5)
Datasheet
Description
VAR-A-TECH - Series 155 Series 155 VAR-A-TECH Square End Vibration Reducing End Mill. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number Ends in 4) Standard with Advanced nARCo® Coating (Part Number Ends in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAR-A-TECH - Series 155 - 155-02414 - Promax Tool Company
Rancho Cordova, CA, USA
VAR-A-TECH - Series 155
155-02414
VAR-A-TECH - Series 155 155-02414
VAR-A-TECH - Series 155 Series 155 VAR-A-TECH Square End Vibration Reducing End Mill. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number Ends in 4) Standard with Advanced nARCo® Coating (Part Number Ends in 5)

VAR-A-TECH - Series 155

Series 155 VAR-A-TECH Square End Vibration Reducing End Mill.

View Speeds and Feeds page.


Features:

  • Reduces Chatter & Vibration
  • Allows for Roughing and Finishing at the same time.
  • Allows for aggressive machining with greater depths-of-cuts and heavier feeds
  • Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron
  • Standard with Advanced AlTiN Coating (Part Number Ends in 4)
  • Standard with Advanced nARCo® Coating (Part Number Ends in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 155-02414
Product Name VAR-A-TECH - Series 155
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1857558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details
Double Flute End Mills -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Double
View Details