Accuratus Corporation Datasheets for Ceramic Tube and Ceramic Rod Products
Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics.
Ceramic Tube and Ceramic Rod Products: Learn more
| Product Name | Notes |
|---|---|
| Accuflect™ reflects 95% to 99% of incident light from 450 nm to 2500 nm. The reflectivity is essentially non-specular with nearly perfect LAMBERTIAN behavior across the entire spectrum. Manufacturing Accuflect... | |
| Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be... | |
| High use temperature Non-flammable Excellent electrical insulator Excellent thermal insulator Dimensionally stable MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of... |