Accuratus Corporation Datasheets for Glass Ceramics
Glass ceramics are ceramics that can be fused and then molded, formed, ground, or machined using conventional glass fabrication techniques. After part fabrication, the glass ceramics' structure is transformed by precipitating a crystalline phase or phase within an amorphous, vitreous matrix.
Glass Ceramics: Learn more
| Product Name | Notes |
|---|---|
| High use temperature Non-flammable Excellent electrical insulator Excellent thermal insulator Dimensionally stable MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of... | |
| Macor is cast as a two phase glass. After casting, it is heat treated causing crystallization of one phase giving rise to its glass-like and ceramic-like characteristics. Macor exhibits good... |