Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation.
Sialon, a fine grain nonporous technical grade engineering material, is a silicon nitride ceramic with a small percentage of aluminum oxide added.
Sialon is outstanding in nonferrous metal contact. It is highly thermal shock resistant, strong, and is not wet or corroded by aluminum, brass, bronze, and other common industrial metals.
| Accuratus Corporation | |
|---|---|
| Product Category | Specialty Ceramics |
| Product Number | 500250SC |
| Product Name | Single-Bore Cast Sialon Tube |
| Specialty Ceramic Type | SiAlON |
| Shape / Form | Tube; Hollow Stock (Tube, Pipe, Column) |
| Applications | Foundry / Metal Processing |
| Length | 59.06 inch (1500 mm) |
| Width / OD | 0.4921 inch (12.5 mm) |