Accuratus Corporation Single-Bore Extruded Alumina Tube 375250AE

Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With an excellent combination of properties and an attractive price, it is no surprise that fine grain technical grade alumina has a very wide range of applications.
Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With an excellent combination of properties and an attractive price, it is no surprise that fine grain technical grade alumina has a very wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Single-Bore Extruded Alumina Tube - 375250AE - Accuratus Corporation
Phillipsburg, NJ, USA
Single-Bore Extruded Alumina Tube
375250AE
Single-Bore Extruded Alumina Tube 375250AE
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With an excellent combination of properties and an attractive price, it is no surprise that fine grain technical grade alumina has a very wide range of applications.

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation.

Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With an excellent combination of properties and an attractive price, it is no surprise that fine grain technical grade alumina has a very wide range of applications.

Supplier's Site

Technical Specifications

  Accuratus Corporation
Product Category Industrial Ceramic Materials
Product Number 375250AE
Product Name Single-Bore Extruded Alumina Tube
Material Type Alumina
Composition 94% - 99.5% Al2O3
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Applications Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
Length 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO-220 Ceramic Insulator Cooling Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details