Accuratus Corporation Single-Bore Extruded Mullite Tube 187062ME

Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.
Datasheet
Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Bore Extruded Mullite Tube - 187062ME - Accuratus Corporation
Phillipsburg, NJ, USA
Single-Bore Extruded Mullite Tube
187062ME
Single-Bore Extruded Mullite Tube 187062ME
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation.

Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.

Supplier's Site Datasheet

Technical Specifications

  Accuratus Corporation
Product Category Specialty Ceramics
Product Number 187062ME
Product Name Single-Bore Extruded Mullite Tube
Specialty Ceramic Type Mullite
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Applications HV / Electrical; Refractory or High Temperature Insulation
Length 59.06 inch (1500 mm)
Width / OD 0.1850 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Ceramic Rod -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Shape / Form BarStock; Rod
Density 3.6 to 3.9 g/cc (30.04 to 32.55 lbs/gal)
View Details
Ceramic Tube -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Specialty Ceramic Type Silicon Nitride; Zirconia
Shape / Form Tube
Applications Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
View Details
Combination plunger of stainless steel and zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details