Accuratus Corporation Single-Bore Cast Mullite Tube 150125MC

Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.
Datasheet
Description
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Bore Cast Mullite Tube - 150125MC - Accuratus Corporation
Phillipsburg, NJ, USA
Single-Bore Cast Mullite Tube
150125MC
Single-Bore Cast Mullite Tube 150125MC
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation.

Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal expansion, good strength and interlocking grain structure.

Supplier's Site Datasheet

Technical Specifications

  Accuratus Corporation
Product Category Specialty Ceramics
Product Number 150125MC
Product Name Single-Bore Cast Mullite Tube
Specialty Ceramic Type Mullite
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Applications HV / Electrical; Refractory or High Temperature Insulation
Length 70.87 inch (1800 mm)
Width / OD 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Ceramic Tube Sleeve -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Compressive Strength 290074 psi (2.00E6 KPa)
Density 6.02 g/cc (50.24 lbs/gal)
View Details
Silicon Nitride Ceramic Disc -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
BSN Boron Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Silicon Nitride; Boron Nitride
Shape / Form Rod; Roller / Roll; Tube
Applications Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details