Accuratus Corporation Datasheets for Reflectors
Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency.
Reflectors: Learn more
| Product Name | Notes |
|---|---|
| Accuflect™ ceramic laser reflectors are high efficiency diffuse reflectors. The nearly perfectly diffuse reflection and high reflection efficiency are effectively exploited in laser systems with laser hosts having pump bands... | |
| Accuflect™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect™ IR offers alternatives to the metallic specular reflectors and... | |
| Accuflect™ reflects 95% to 99% of incident light from 450 nm to 2500 nm. The reflectivity is essentially non-specular with nearly perfect LAMBERTIAN behavior across the entire spectrum. Manufacturing Accuflect... | |
| Accuflect® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage... |